Phoenix Contact ZB 10/OG CUS
- 收藏
- 对比
ZB 10/OG CUS
1894-ZB 10/OG CUS
无类别的
--
大陆
立即发货

Zack marker strip - can be ordered: Strip - orange - labeled according to customer specifications - mounting type: snap into tall marker groove - for terminal block width: 10.2 mm - lettering field size: 10.5 x 10.15 mm - Number of individual labels: 10
1最小包装量--
添加到询价列表







哦! 它是空的。