Phoenix Contact ZB5/WH-100:UNBD.SO:MOLDED
- 收藏
- 对比
ZB5/WH-100:UNBD.SO:MOLDED
1894-ZB5/WH-100:UNBD.SO:MOLDED
集成电路(IC)
--
大陆
立即发货

ZB5/WH-100:UNBD.SO:MOLDED datasheet pdf and Integrated Circuits (ICs) product details from Phoenix Contact stock available at utmel
1最小包装量--
ZB5/WH-100:UNBD.SO:MOLDED详情
Phoenix Contact ZB5/WH-100:UNBD.SO:MOLDED重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
ZB5/WH-100:UNBD.SO:MOLDED
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
5.72
Reach合规守则
compliant
连接器支持类型
接线端子附件
ZB5/WH-100:UNBD.SO:MOLDED拓展信息
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact
Phoenix Contact







哦! 它是空的。