Phoenix Contact ZB 6/VT CUS
- 收藏
- 对比
ZB 6/VT CUS
1894-ZB 6/VT CUS
无类别的
--
大陆
立即发货

Zack marker strip - can be ordered: Strip - violet - labeled according to customer specifications - mounting type: snap into tall marker groove - for terminal block width: 6.2 mm - lettering field size: 6.15 x 10.5 mm - Number of individual labels: 10
1最小包装量--
添加到询价列表







哦! 它是空的。