Phoenix Contact ZEC 1 5/ 2-ST-7 5 C2 R1 2
- 收藏
- 对比
ZEC 1 5/ 2-ST-7 5 C2 R1 2
1894-ZEC 1 5/ 2-ST-7 5 C2 R1 2
无类别的
--
大陆
立即发货

PCB direct plug - nominal current: 10 A - rated voltage (III/2): 630 V - nominal cross section: 1.5 mm² - number of positions: 2 - pitch: 7.5 mm - connection method: Spring-cage connection - color: green - contact surface: Tin - mounting: Direct plug-in method
1最小包装量--
添加到询价列表







哦! 它是空的。