Phoenix Contact ZFKDS 2 5-5 08 THT
- 收藏
- 对比
ZFKDS 2 5-5 08 THT
1894-ZFKDS 2 5-5 08 THT
无类别的
--
大陆
立即发货

PCB terminal block - nominal current: 24 A - rated voltage (III/2): 320 V - nominal cross section: 2.5 mm² - pitch: 5.08 mm - number of positions: 1 - connection method: Spring-cage connection - mounting: THR soldering - conductor/PCB connection direction: 45 - color: black - Pin layout: Linear pinning - Solder pin [P]: 3.5 mm. Spring-cage printed circuit terminal block for through-hole reflow applications. Article can be aligned with various number of positions.
1最小包装量--
添加到询价列表







哦! 它是空的。