Phoenix Contact ZFKDSA 10-16 7
- 收藏
- 对比
ZFKDSA 10-16 7
1894-ZFKDSA 10-16 7
无类别的
--
大陆
立即发货

PCB terminal block - nominal current: 76 A - rated voltage (III/2): 1000 V - nominal cross section: 10 mm² - pitch: 15 mm - number of positions: 1 - connection method: Spring-cage connection - mounting: Wave soldering - conductor/PCB connection direction: 45 - color: green - Pin layout: Linear pinning - Solder pin [P]: 6.5 mm. The article can be aligned to create different nos. of positions!
1最小包装量--
添加到询价列表







哦! 它是空的。