Phoenix Contact ZFKDSA 1 5-5 08-12
- 收藏
- 对比
ZFKDSA 1 5-5 08-12
1894-ZFKDSA 1 5-5 08-12
无类别的
--
大陆
立即发货

PCB terminal block - nominal current: 16 A - rated voltage (III/2): 400 V - nominal cross section: 1.5 mm² - pitch: 5.08 mm - number of positions: 12 - connection method: Spring-cage connection - mounting: Wave soldering - conductor/PCB connection direction: 45 - color: green - Pin layout: Linear double pinning - Solder pin [P]: 3.5 mm
1最小包装量--
添加到询价列表







哦! 它是空的。