Phoenix Contact ZFKDSA 4-10- 6
- 收藏
- 对比
ZFKDSA 4-10- 6
1894-ZFKDSA 4-10- 6
无类别的
--
大陆
立即发货

PCB terminal block - nominal current: 32 A - rated voltage (III/2): 630 V - nominal cross section: 4 mm² - pitch: 10 mm - number of positions: 6 - connection method: Spring-cage connection - mounting: Wave soldering - conductor/PCB connection direction: 45 - color: green - Pin layout: Linear pinning - Solder pin [P]: 4.6 mm
1最小包装量--
ZFKDSA 4-10- 6详情
Phoenix Contact ZFKDSA 4-10- 6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
卡林技术
Brand
卡林技术
子类别
Switches
产品类别
翘板开关
产品类别
翘板开关
ZFKDSA 4-10- 6拓展信息







哦! 它是空的。