Phoenix Contact ZFKDSA 4-7 5- 3
- 收藏
- 对比
ZFKDSA 4-7 5- 3
1894-ZFKDSA 4-7 5- 3
无类别的
--
大陆
立即发货

PCB terminal block - nominal current: 32 A - rated voltage (III/2): 630 V - nominal cross section: 4 mm² - pitch: 7.5 mm - number of positions: 3 - connection method: Spring-cage connection - mounting: Wave soldering - conductor/PCB connection direction: 45 - color: green - Pin layout: Linear double pinning - Solder pin [P]: 4.6 mm
1最小包装量--
添加到询价列表







哦! 它是空的。