Phoenix Contact ZFKK 2 5-MT
- 收藏
- 对比
ZFKK 2 5-MT
1894-ZFKK 2 5-MT
无类别的
--
大陆
立即发货

Disconnect and knife disconnect terminal block, Connection type: Spring-cage connection, Cross section: 0.2 mm² - 4 mm², AWG: 24 - 12, Nominal current: 24 A, Nominal voltage: 400 V, Length: 104 mm, Width: 5.2 mm, Color: gray, Assembly: NS 35/7,5
1最小包装量--
添加到询价列表







哦! 它是空的。