Phoenix Contact ZRV 8-PV
- 收藏
- 对比
ZRV 8-PV
1894-ZRV 8-PV
无类别的
--
大陆
立即发货

Potential distributors - nom. voltage: 250 V - nominal current: 17.5 A - cross section: 0.14 mm² - 1.5 mm² - AWG: 14 - 26 - connection method: Spring-cage connection - number of connections: 32 - width: 7.62 mm - length: 225 mm - color: gray - mounting: NS 35/7 5 - NS 35/15
1最小包装量--
添加到询价列表







哦! 它是空的。