PLX Technology PEX8508-AA25BI-G
- 收藏
- 对比
PEX8508-AA25BI-G
1914-PEX8508-AA25BI-G
无类别的
--
大陆
立即发货

PEX8508-AA25BI-G datasheet pdf and Unclassified product details from PLX Technology stock available at utmel
1最小包装量--
PEX8508-AA25BI-G详情
PLX Technology PEX8508-AA25BI-G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Case Code - in
0805
Case Code - mm
2012
Unit Weight
0.000194 oz
Factory Pack QuantityFactory Pack Quantity
3000
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
RoHS
Non-Compliant
系列
PWC
包装
Reel
子类别
Resistors
技术
厚膜
产品类别
厚膜电阻器
特征
-
产品类别
Thick Film Resistors - SMD
PEX8508-AA25BI-G拓展信息







哦! 它是空的。