POMONA 4388详情
POMONA POMONA 4388重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact plating
gold-plated
Type of connector
BNC
Mounting
soldered
Cable/adapter structure
BNC male
Kind of connector
female
Gross weight
11.9g
Operating temperature
-65...165°C
阻抗
50Ω
0个相似型号
POMONA 4388拓展信息








哦! 它是空的。