Pomona Electronics 7287
- 收藏
- 对比
7287
889-7287
套管 - 音频连接器
--
大陆
立即发货

7287 datasheet pdf and Barrel - Audio Connectors product details from Pomona Electronics stock available at utmel
1最小包装量--
7287详情
Pomona Electronics 7287重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Voltage, Rating
33 V
Contact Materials
Brass
Voltage Rating (DC)
33 V
RoHS
Compliant
Insulation Materials
Nylon
颜色
Black
性别
Female
镀层
Zinc
7287拓展信息
Pomona Electronics
Pomona Electronics
Pomona Electronics
Pomona Electronics
Pomona Electronics
FLUKE Pomona
FLUKE Pomona
FLUKE Pomona
FLUKE Pomona
FLUKE Pomona







哦! 它是空的。