Positronic FC116N2/AA
- 收藏
- 对比
FC116N2/AA
1925-FC116N2/AA
触头 - 多用途
--
大陆
立即发货

Contact SKT 16 Size Crimp ST Cable Mount 16-18AWG
1最小包装量--
FC116N2/AA详情
Positronic FC116N2/AA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold Over Nickel
Body Orientation
Straight
Termination Method
Crimp
Mounting Styles
Cable
Contact Materials
Copper Alloy
For Use With
Positronic FR, PLA, PLB, PLC, IP, MIP, MMIP, GFSH, DF, GMCT, VMCT Series Circular Connectors
触点类型
MACHINED POWER
触点性别
SKT
产品长度(mm)
19.41(mm)
FC116N2/AA拓展信息
Positronic
Positronic
Positronic
Positronic
Positronic
Positronic
Positronic
Positronic
Positronic
Positronic







哦! 它是空的。