Positronic FC8122D/AA
- 收藏
- 对比
FC8122D/AA
1925-FC8122D/AA
触头 - 多用途
--
大陆
立即发货

SIZE 22 CONTACT FOR USE WITH 22 AWG WIRE, ROHS COMPLIANT
1最小包装量--
FC8122D/AA详情
Positronic FC8122D/AA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold Plated Contacts
Contact Materials
Copper Alloy
For Use With
Positronic ODD Series D-Sub Housings
Rohs Code
有
Manufacturer Part Number
FC8122D/AA
Manufacturer
Positronic Industries
Part Life Cycle Code
活跃
Ihs Manufacturer
POSITRONIC INDUSTRIES INC
Risk Rank
5.66
Manufacturer Series
FC8122D/AA
Reach合规守则
unknown
触点性别
Socket
连接器支持类型
连接器附件
FC8122D/AA拓展信息
Positronic
Positronic
Positronic
Positronic
Positronic
Positronic
Positronic
Positronic
Positronic
Positronic







哦! 它是空的。