Positronic PCDD78M98S00X
- 收藏
- 对比
PCDD78M98S00X
1925-PCDD78M98S00X
D 形连接器
--
大陆
立即发货

PCDD Series, High Density D-sub, 78 Size #22 contacts, Male - PCDD78M98S00X
1最小包装量--
PCDD78M98S00X详情
Positronic PCDD78M98S00X重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Construction type lens
Round
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
13
Colour front ring
Black
With front ring
有
PCDD78M98S00X拓展信息
Positronic
Positronic
Positronic
Positronic
Positronic
Positronic
Positronic
Positronic
Positronic
Positronic







哦! 它是空的。