Power Dynamics 27-15-31-3
- 收藏
- 对比
添加到询价列表
27-15-31-3详情
Power Dynamics 27-15-31-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
T4L030TW
Approvals
CSA, IEC, UL
Manufacturer
ABB
Mounting
Panel
额定电流
30 A
保护措施
Branch Circuit
0个相似型号
27-15-31-3拓展信息
532P6W
Power Dynamics
316R6S
Power Dynamics
332P4W
Power Dynamics
432B6W
Power Dynamics
320P6S
Power Dynamics
330P6S
Power Dynamics
PD-HEC3-MCC-3-R
Power Dynamics
PD-HEC3-FCC-5-R
Power Dynamics
PD-HEC3-MCC-4-G
Power Dynamics
PD-HEC3-FCC-8-G
Power Dynamics








哦! 它是空的。