Power Dynamics CEC-062-1
- 收藏
- 对比
CEC-062-1
3019-CEC-062-1
连接器,连接线
--
大陆
立即发货

Card Edge Connector, 62 Contact(s), 2 Row(s), Female, Straight, Solder Terminal
1最小包装量--
CEC-062-1详情
Power Dynamics CEC-062-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
Manufacturer Part Number
CEC-062-1
Mounting Styles
STRAIGHT
Number of Rows Loaded
2
Manufacturer
Power Dynamics Inc
Part Life Cycle Code
活跃
Ihs Manufacturer
POWER DYNAMICS INC
Risk Rank
5.75
Manufacturer Series
CEC
连接器类型
卡边缘连接器
过滤功能
NO
混合接触
NO
触头总数
62
端子间距
2.54 mm
Reach合规守则
compliant
触点性别
FEMALE
终端类型
SOLDER
CEC-062-1拓展信息







哦! 它是空的。