Power Dynamics MDC-114
- 收藏
- 对比
MDC-114
3019-MDC-114
套管 - 音频连接器
--
大陆
立即发货

Circular DIN Connector, 4 Contact(s), Female, Board Mount, Solder Terminal
1最小包装量--
MDC-114详情
Power Dynamics MDC-114重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
Contact Finish Mating
SILVER
Rohs Code
有
Manufacturer Part Number
MDC-114
Mounting Styles
STRAIGHT
Contact Materials
PHOSPHOR BRONZE
Manufacturer
Power Dynamics Inc
Part Life Cycle Code
活跃
Ihs Manufacturer
POWER DYNAMICS INC
Risk Rank
2.3
Manufacturer Series
MDC-11
JESD-609代码
e4
无铅代码
有
连接器类型
圆形DIN连接器
MIL一致性
NO
符合 DIN 标准
YES
IEC一致性
NO
选项
GENERAL PURPOSE
触头总数
4
Reach合规守则
compliant
触点性别
FEMALE
终端类型
SOLDER
触点表面处理 终端
SILVER
EMI 屏蔽
NO
MDC-114拓展信息
Power Dynamics
Power Dynamics
Power Dynamics
Power Dynamics
Power Dynamics
Power Dynamics
Power Dynamics
Power Dynamics
Power Dynamics
Power Dynamics







哦! 它是空的。