Power Dynamics MDC-188
- 收藏
- 对比
MDC-188
3019-MDC-188
套管 - 音频连接器
--
大陆
立即发货

Circular DIN Connector, 8 Contact(s), Female, Board And Panel Mount, Solder Terminal, Socket
1最小包装量--
MDC-188详情
Power Dynamics MDC-188重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
板和面板
RoHS
Non-Compliant
Contact Finish Mating
SILVER
Rohs Code
有
Manufacturer Part Number
MDC-188
Mounting Styles
STRAIGHT
Contact Materials
PHOSPHOR BRONZE
Manufacturer
Power Dynamics Inc
Part Life Cycle Code
活跃
Ihs Manufacturer
POWER DYNAMICS INC
Risk Rank
2.31
JESD-609代码
e4
无铅代码
有
连接器类型
圆形DIN连接器
MIL一致性
NO
符合 DIN 标准
YES
IEC一致性
NO
选项
GENERAL PURPOSE
触头总数
8
Reach合规守则
compliant
触点性别
FEMALE
主体/外壳样式
SOCKET
终端类型
SOLDER
触点表面处理 终端
Silver (Ag)
EMI 屏蔽
NO
MDC-188拓展信息
Power Dynamics
Power Dynamics
Power Dynamics
Power Dynamics
Power Dynamics
Power Dynamics
Power Dynamics
Power Dynamics
Power Dynamics
Power Dynamics







哦! 它是空的。