A440M详情
Powerex A440M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
底座安装
包装/外壳
Hockey Puck
供应商器件包装
--
Voltage-Input
8 ~ 32VDC
Package Type
DO-200AB
Manufacturer Part Number
A440M
Manufacturer
Powerex
系列
MCTC
包装
Bulk
零件状态
Obsolete
终端样式
螺旋端子
输出类型
AC, Proportional Control
电路
SPST-NO (1 Form A)
电压-负荷
24V ~ 280V
负载电流
25A
A440M拓展信息
Powerex Inc.
Powerex Inc.
Powerex Inc.
Powerex Inc.
Powerex Inc.
Powerex Inc.
Powerex Inc.
Powerex
Powerex
Powerex








哦! 它是空的。