CD411699详情
Powerex CD411699重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Category
Other
Nominal cross section conductor
0.5
Screen over stranding
Foil
Low smoke (according to EN 61034-2)
无
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 2 = stranded
Screen over stranding element
None
Outer diameter approx.
22.3
Permitted cable outer temperature during assembling/handling
-5 - 50
Colour outer sheath
Black
Permitted cable outer temperature after assembling without vibration
-40 - 70
Flame retardant
According to IEC/EN 60332-1-2
Stranding element
Pairs
CD411699拓展信息








哦! 它是空的。