CD431详情
Powerex CD431重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Type of fastening
Clamp mounting
Material quality
Thermoplastic
Model
Two-part rocker
深度
22
宽度
55.7
高度
54.9
0个相似型号
CD431拓展信息
CD431详情
Powerex CD431重要参数规格及、参数值,及相似型号如下:
材料
Plastic
Surface protection
Untreated
Type of fastening
Clamp mounting
Material quality
Thermoplastic
Model
Two-part rocker
深度
22
宽度
55.7
高度
54.9
CD431拓展信息