CD5151P详情
Powerex CD5151P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated surge voltage
6
Model
Plug
Pollution degree
3
With strain relief
无
Locking mechanism
Separate
Degree of protection (IP)
IP20
Material housing
Polyamide (PA)
宽度
50
长度
37.5
高度
12.9
0个相似型号
CD5151P拓展信息








哦! 它是空的。