CP30TD1-12详情
Powerex CP30TD1-12重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP)
IP20
Device construction
Built-in device plug-in technique
Rated permanent current Iu
200
With integrated under voltage release
无
0个相似型号
CP30TD1-12拓展信息








哦! 它是空的。