Powerex, Inc. A541-1
- 收藏
- 对比
A541-1
1934-A541-1
集成电路(IC)
--
大陆
立即发货

A541-1 datasheet pdf and Integrated Circuits (ICs) product details from Powerex, Inc. stock available at utmel
1最小包装量--
A541-1详情
Powerex, Inc. A541-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
PANEL
外壳材料
ALUMINUM
Manufacturer Part Number
A541-1
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL CORP
Risk Rank
5.66
Shell Sizes
20
连接器类型
圆形连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
触头总数
41
Reach合规守则
unknown
外壳完成
ANODIC
触点性别
MALE
空壳
YES
后壳类型
SOLID
主体/外壳样式
RECEPTACLE
环境特征
耐腐蚀
耦合类型
BAYONET
A541-1拓展信息
Powerex, Inc.
Powerex, Inc.
Powerex, Inc.
Powerex, Inc.
Powerex, Inc.
Powerex, Inc.
Powerex, Inc.
Powerex, Inc.
Powerex, Inc.
Powerex, Inc.







哦! 它是空的。