Powerex, Inc. FS16KM4A
- 收藏
- 对比
FS16KM4A详情
Powerex, Inc. FS16KM4A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
Manufacturer Part Number
FS16KM4A
Rohs Code
无
Part Life Cycle Code
Obsolete
Ihs Manufacturer
POWEREX INC
Package Description
,
Risk Rank
5.92
JESD-609代码
e0
端子表面处理
Tin/Lead (Sn/Pb)
Reach合规守则
unknown
配置
Single
操作模式
增强型MOSFET
极性/通道类型
N-CHANNEL
最大漏极电流 (Abs) (ID)
16 A
场效应管技术
METAL-OXIDE SEMICONDUCTOR
FS16KM4A拓展信息
Powerex, Inc.
Powerex, Inc.
Powerex, Inc.
Powerex, Inc.
Powerex, Inc.
Powerex, Inc.
Powerex, Inc.
Powerex, Inc.
Powerex, Inc.
Powerex, Inc.








哦! 它是空的。