Power Integrations CAP012D
- 收藏
- 对比
CAP012D
1932-CAP012D
无类别的
--
大陆
立即发货

CAP012D datasheet pdf and Unclassified product details from Power Integrations stock available at utmel
1最小包装量--
CAP012D详情
Power Integrations CAP012D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Inflammability class of insulation material according to with UL94
Other
Degree of protection (IP), mounted
IP67
Pollution degree
3
Locking mechanism
Other
Material of contact surface
Brass
Thread size M
5000
Material housing
Plastic
Rated current In
4
Ambient temperature
-25 - 80
Type of electric connection
Screw connection
CAP012D拓展信息







哦! 它是空的。