Power Integrations CHY100
- 收藏
- 对比
CHY100
1932-CHY100
无类别的
--
大陆
立即发货

CHY100 datasheet pdf and Unclassified product details from Power Integrations stock available at utmel
1最小包装量--
CHY100详情
Power Integrations CHY100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Pitch thread
1.5
Surface protection
Nickel-plated
Glass-fibre reinforced
无
For Ex-Zone dust
20, 21, 22
Thread length
10
Degree of protection (IP)
IP68
Explosion-tested version
有
Suitable for cable diameter
37 - 44
With locknut
无
Thread type
Metric
With strain relief
无
Nominal thread size metric/PG
63
Wrench width
68
Material quality
Brass
Bend radius protection/trumpet flare
无
For Ex-zone gas
1, 2
Shock resistant
有
Model
Straight
CHY100拓展信息







哦! 它是空的。