PSB 36T/14详情
POWERSEM PSB 36T/14重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of bridge rectifier
single-phase
Max. off-state voltage
1.4kV
Max. forward impulse current
0.5kA
Version
square
Electrical mounting
THT
Leads
connectors FASTON
Features of semiconductor devices
glass passivated
Kind of package
bulk
Gross weight
19.5g
Certificates
RoHS compliant
Load current
30A
PSB 36T/14拓展信息








哦! 它是空的。