PSBS 192/14详情
POWERSEM PSBS 192/14重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of bridge rectifier
single-phase
Max. off-state voltage
1.4kV
Max. forward impulse current
2.5kA
Electrical mounting
screw
Mechanical mounting
screw
Version
module - slim
Leads
M6 screws
Case
PWS-E flat
Gross weight
225 g
Load current
174A
PSBS 192/14拓展信息
Silicon Power Cube Corp
POWER SEMICONDUCTORS INC
POWER SEMICONDUCTORS INC
POWER SEMICONDUCTORS INC
POWER SEMICONDUCTORS INC
POWER SEMICONDUCTORS INC
POWERSEM
POWERSEM
POWERSEM
POWERSEM








哦! 它是空的。