PSBS 63/12详情
POWERSEM PSBS 63/12重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of bridge rectifier
single-phase
Max. off-state voltage
1.2kV
Max. forward impulse current
0.9kA
Electrical mounting
screw
Mechanical mounting
screw
Version
module - slim
Leads
M5 screws
Case
PWS-D flat
Gross weight
120 g
Load current
60A
PSBS 63/12拓展信息
Silicon Power Cube Corp
POWER SEMICONDUCTORS INC
POWER SEMICONDUCTORS INC
POWER SEMICONDUCTORS INC
POWER SEMICONDUCTORS INC
POWER SEMICONDUCTORS INC
POWERSEM
POWERSEM
POWERSEM
POWERSEM








哦! 它是空的。