Power Warehouse 1PKRBC17SLA17207
- 收藏
- 对比
1PKRBC17SLA17207
3088-1PKRBC17SLA17207
无类别的
--
大陆
立即发货

1PKRBC17SLA17207 datasheet pdf and Unclassified product details from Power Warehouse stock available at utmel
1最小包装量--
1PKRBC17SLA17207详情
Power Warehouse 1PKRBC17SLA17207重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With integrated under voltage release
无
Number of auxiliary contacts as normally closed contact
0
Type of control element
Rocker lever
Rated permanent current Iu
400
Device construction
Built-in device slide-in technique (withdrawable)
Degree of protection (IP)
IP20
Overload release current setting
320 - 400
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
2400 - 4000
Type of electrical connection of main circuit
Screw connection
1PKRBC17SLA17207拓展信息







哦! 它是空的。