Power Warehouse 1PKRBC2SLA21120
- 收藏
- 对比
1PKRBC2SLA21120
3088-1PKRBC2SLA21120
无类别的
--
大陆
立即发货

1PKRBC2SLA21120 datasheet pdf and Unclassified product details from Power Warehouse stock available at utmel
1最小包装量--
1PKRBC2SLA21120详情
Power Warehouse 1PKRBC2SLA21120重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Powder coating
Nominal voltage
220 - 240
Protection class
I
Material housing
Aluminium
Suitable for wall mounting
无
Voltage type
AC
Degree of protection (IP)
IP65
With light source
有
可调节性
Rotatable
宽度
155
长度
79
1PKRBC2SLA21120拓展信息







哦! 它是空的。