Power Warehouse 2X-DT01022-0
- 收藏
- 对比
2X-DT01022-0
3088-2X-DT01022-0
无类别的
--
大陆
立即发货

2X-DT01022-0 datasheet pdf and Unclassified product details from Power Warehouse stock available at utmel
1最小包装量--
2X-DT01022-0详情
Power Warehouse 2X-DT01022-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
With front ring
有
Colour front ring
Grey
Number of contacts as normally closed contact
1
Degree of protection (NEMA)
Other
Degree of protection (IP)
IP67/IP69K
Number of contacts as normally open contact
1
Number of contacts as change-over contact
0
2X-DT01022-0拓展信息







哦! 它是空的。