Power Warehouse 2XNPJLLMPH20124
- 收藏
- 对比
2XNPJLLMPH20124
3088-2XNPJLLMPH20124
无类别的
--
大陆
立即发货

2XNPJLLMPH20124 datasheet pdf and Unclassified product details from Power Warehouse stock available at utmel
1最小包装量--
2XNPJLLMPH20124详情
Power Warehouse 2XNPJLLMPH20124重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
2500 - 37500
Number of auxiliary contacts as normally open contact
0
Overload release current setting
500 - 1250
Degree of protection (IP)
IP20
Device construction
Built-in device slide-in technique (withdrawable)
Rated permanent current Iu
1250
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
2XNPJLLMPH20124拓展信息







哦! 它是空的。