Power Warehouse 854031018943
- 收藏
- 对比
854031018943
3088-854031018943
无类别的
--
大陆
立即发货

854031018943 datasheet pdf and Unclassified product details from Power Warehouse stock available at utmel
1最小包装量--
854031018943详情
Power Warehouse 854031018943重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Copper
Sleeve length
12
Construction type
Standard
Nominal cross section
6
Reel/roll packaging
无
With identification flag
无
For cables resistant to short circuit
有
Surface protection
Tinned
绝缘的
有
854031018943拓展信息







哦! 它是空的。