Power Warehouse 854031063707
- 收藏
- 对比
854031063707
3088-854031063707
无类别的
--
大陆
立即发货

854031063707 datasheet pdf and Unclassified product details from Power Warehouse stock available at utmel
1最小包装量--
854031063707详情
Power Warehouse 854031063707重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
5
Maximum Voltage
60 VAC/60 VDC
Manufacturer Part Number
7000-13281-6431500
Side 2 Gender
飞线
Side 1 Gender
Female
Manufacturer
Murrelektronik
Cable Types
PUR
连接器类型
Right Angle Female to Flying Leads, 5-pole, M12
额定电流
4 Amps
知识产权评级
IP65/IP66K/IP67
长度
15 Meters
854031063707拓展信息







哦! 它是空的。