Power Warehouse 854031081985
- 收藏
- 对比
854031081985
3088-854031081985
无类别的
--
大陆
立即发货

854031081985 datasheet pdf and Unclassified product details from Power Warehouse stock available at utmel
1最小包装量--
854031081985详情
Power Warehouse 854031081985重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
0.1 - 0.12
Nominal voltage
220 - 240
Protection class
I
Material housing
Plastic
Suitable for wall mounting
有
Voltage type
AC
Degree of protection (IP)
IP65
With light source
有
宽度
80
长度
1515
854031081985拓展信息







哦! 它是空的。