Power Warehouse 854031098464
- 收藏
- 对比
854031098464
3088-854031098464
无类别的
--
大陆
立即发货

854031098464 datasheet pdf and Unclassified product details from Power Warehouse stock available at utmel
1最小包装量--
854031098464详情
Power Warehouse 854031098464重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
1200 - 6000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
600 - 600
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
600
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
854031098464拓展信息







哦! 它是空的。