Power Warehouse 854031116229
- 收藏
- 对比
854031116229
3088-854031116229
无类别的
--
大陆
立即发货

854031116229 datasheet pdf and Unclassified product details from Power Warehouse stock available at utmel
1最小包装量--
854031116229详情
Power Warehouse 854031116229重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With integrated under voltage release
无
Number of auxiliary contacts as normally closed contact
0
Type of control element
Rocker lever
Rated permanent current Iu
45
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP20
Overload release current setting
45 - 45
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
6 - 10
Type of electrical connection of main circuit
Screw connection
854031116229拓展信息







哦! 它是空的。