Power Warehouse 854031151749
- 收藏
- 对比
854031151749
3088-854031151749
无类别的
--
大陆
立即发货

854031151749 datasheet pdf and Unclassified product details from Power Warehouse stock available at utmel
1最小包装量--
854031151749详情
Power Warehouse 854031151749重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
2 - 18
Number of auxiliary contacts as normally open contact
0
Overload release current setting
40 - 100
Degree of protection (IP)
IP20
Device construction
Built-in device plug-in technique
Rated permanent current Iu
100
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
854031151749拓展信息







哦! 它是空的。