Power Warehouse 854031169904
- 收藏
- 对比
854031169904
3088-854031169904
无类别的
--
大陆
立即发货

854031169904 datasheet pdf and Unclassified product details from Power Warehouse stock available at utmel
1最小包装量--
854031169904详情
Power Warehouse 854031169904重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.06 - 0.34
Type of electric connection
压接
Connectable conductor cross section fine-strand without cable end sleeve
0.06 - 0.34
Diameter plug-in contact
0.6
Material of contact surface
Gold
Material contact
Brass
Connectable conductor cross section multi-wired
0.06 - 0.34
Connectable conductor cross section solid-core
0.06 - 0.34
854031169904拓展信息







哦! 它是空的。