Power Warehouse 854031259582
- 收藏
- 对比
854031259582
3088-854031259582
无类别的
--
大陆
立即发货

854031259582 datasheet pdf and Unclassified product details from Power Warehouse stock available at utmel
1最小包装量--
854031259582详情
Power Warehouse 854031259582重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Type
Ceramic Cartridge
Manufacturer Part Number
SPNH063.XXDE
Interrupt Rating
30KA @ 1500VDC
Approvals
UL;CE
Manufacturer
Littelfuse
RoHS
有
Characteristic
通用型
额定电流
63
854031259582拓展信息







哦! 它是空的。