Power Warehouse 854031365467
- 收藏
- 对比
854031365467
3088-854031365467
无类别的
--
大陆
立即发货

854031365467 datasheet pdf and Unclassified product details from Power Warehouse stock available at utmel
1最小包装量--
854031365467详情
Power Warehouse 854031365467重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
底架
Cable
Contact Materials
Copper
Country of Origin
US
RoHS
Compliant
终端
Crimp
连接器类型
Connector, PCB, Signal
性别
Female
镀层
Tin
854031365467拓展信息







哦! 它是空的。