Power Warehouse 854031594003
- 收藏
- 对比
854031594003
3088-854031594003
无类别的
--
大陆
立即发货

854031594003 datasheet pdf and Unclassified product details from Power Warehouse stock available at utmel
1最小包装量--
854031594003详情
Power Warehouse 854031594003重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Brass
Unit Weight
12.671990 oz
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
78656426646
Manufacturer
Wiremold
Brand
Wiremold
RoHS
N
Mounting Method
Wall
系列
828
类型
Covers
子类别
Wire & Cable Management
产品类别
Wire Ducting & Raceways
特征
Can also be used with a 106 type communication bezel
产品类别
Wire Ducting & Raceways
长度
4.182 in
854031594003拓展信息







哦! 它是空的。