Power Warehouse 854031646009
- 收藏
- 对比
854031646009
3088-854031646009
无类别的
--
大陆
立即发货

854031646009 datasheet pdf and Unclassified product details from Power Warehouse stock available at utmel
1最小包装量--
854031646009详情
Power Warehouse 854031646009重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of control element
Other
With front ring
有
Colour front ring
Other
Degree of protection (NEMA)
4X
Construction type lens
Rectangular
Degree of protection (IP), front side
IP67/IP69K
Material front ring
Metal
854031646009拓展信息







哦! 它是空的。