Power Warehouse 854031647389
- 收藏
- 对比
854031647389
3088-854031647389
无类别的
--
大陆
立即发货

854031647389 datasheet pdf and Unclassified product details from Power Warehouse stock available at utmel
1最小包装量--
854031647389详情
Power Warehouse 854031647389重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Chrome moly vanadium steel
Material (details)
Chrome-vanadium molybdenum steel, through-hardened, matt chrome-plated
Material properties
tempered,matt chrome plating
Compatible with
Wiha System 6
Blade length
150mm
Downforce
Pozidriv
大小
PZ 1,PZ 2
长度
150mm
854031647389拓展信息







哦! 它是空的。