Power Warehouse 854031685855
- 收藏
- 对比
854031685855
3088-854031685855
无类别的
--
大陆
立即发货

854031685855 datasheet pdf and Unclassified product details from Power Warehouse stock available at utmel
1最小包装量--
854031685855详情
Power Warehouse 854031685855重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With light source
有
Degree of protection (IP)
IP66
Voltage type
AC
Material housing
Aluminium
Protection class
I
Nominal voltage
220 - 240
Nominal current
471 - 514
Surface protection
Powder coating
电路
Other
长度
733
宽度
306
854031685855拓展信息







哦! 它是空的。